1942/3 BK003 Alpha Wire Parts by Alpha Wire

CABLE UNSHLD 16AWG 3CORE 76.2M

Status: Unknown
Series: 1942 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$198.70

Distributor Stock
Logo for RS
RS
from US$271.21
16
in stock
Buy Now
Logo for element14
element14
from US$199.10
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$198.70
16
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$798.00
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$798.77
-
Buy Now

Specifications

Cable Shielding Unscreened
No. of Cores 3Core
Wire Gauge 16AWG
Conductor Area CSA 1.31mm²
Reel Length (Imperial) 250ft
Reel Length (Metric) 76m
Jacket Colour Black
No. of Max Strands x Strand Size 65 x 0.16mm
Conductor Material Copper
Jacket Material PVC
External Diameter 8.9mm
Voltage Rating 300V
Product Range 1942 Series
SVHC No SVHC (15-Jan-2019)
Alpha Type Number 1942
Cable Type Cordage
Conductor Make-up 65 / 0.16mm
Operating Temperature Max 60°C
Operating Temperature Min -20°C
Outer Diameter 8.9mm
Primary Insulation Thickness 0.76mm
Secondary Insulation Colour Black
Secondary Insulation Material PVC
Secondary Insulation Thickness 0.76mm
Voltage Rating VAC 300V
Wire Size 16AWG

Alternative Descriptions

SJT Cable 3 Conductors AWG16 | RS
CABLE, UNSHLD, 16AWG, 3CORE, 76.2M | element14
Multiconductor Cable, 3C, 16AWG, Stranded, Black PVC, SJT, 250 | Alpha Wire 1942/3 BK003 | RS Americas
Multiconductor Unshielded Cable, 3, 16 Awg, 1.31 Mm , 65 X 0.16Mm, 250 Ft, 76 M Rohs Compliant: Yes |Alpha Wire 1942/3 BK003 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1942/3 BK003?

Additional datasheets, footprints and schematics for 1942/3 BK003 are listed on our Part Details page. You can also find images and similar parts to 1942/3 BK003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1942/3 BK003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1942/3 BK003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1942/3 BK003 fall under?

The 1942/3 BK003 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 1942/3 BK003 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1942/3 BK003 you can contact the distributor directly for product support, shipping queries etc.

Is the 1942/3 BK003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1942/3 BK003 have stock available?

Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 1942/3 BK003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1942/3 BK003 often in real-time on the comparison pages.

What if I can't find stock of 1942/3 BK003?

You can fill out our help required form which you can use to request a quote for 1942/3 BK003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay