Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1941974001,
1191409-6 |
Fluid Type | Hydraulic Fluid, Gasoline, Water |
---|---|
Color | Black |
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Recovered Inside Diameter (Max) | .5in, 12.7mm |
Recovered Wall Thickness (Nominal) | .9mm, .035in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Product Family | ZH-100 |
Wall Type | Single |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 80°C |
Operating Temperature Range | -30 – 105°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage |
Fluid Resistance | Splash Protection |
FLEXIBLE, THIN-WALL, LOW- FIRE-HAZARD TUBING | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1941974001?
Additional datasheets, footprints and schematics for 1941974001 are listed on our Part Details page. You can also find images and similar parts to 1941974001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1941974001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1941974001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1941974001 fall under?
The 1941974001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1941974001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1941974001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1941974001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1941974001 have stock available?
Authorised distributors including Boersig, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for 1941974001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1941974001 often in real-time on the comparison pages.
What if I can't find stock of 1941974001?
You can fill out our help required form which you can use to request a quote for 1941974001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.