Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.46
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$17.80
|
691
in stock
|
Buy Now | |
Rapid Electronics
from US$19.61
|
691
in stock
|
Buy Now | |
Chip One Stop
from US$17.30
|
691
in stock
|
Buy Now | |
Farnell
from US$48.39
|
554
in stock
|
Buy Now | |
Avnet America
from US$15.16
|
-
|
Buy Now | |
RS Americas
from US$16.87
|
-
|
Buy Now | |
Boersig
from US$20.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Termination Area Plating Material | Silver |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 30A |
Plating Material | Silver |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Silver |
Mating Pin Diameter | .118in, 3mm |
Wire Size | 8AWG |
Continuous Current Rating | 30A |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Mating Sequence | Third |
Circuit Application | Power |
Comment | Additional wire sizes and mating levels available upon request. |
Packaging Method | Package |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Heavy Duty Power Connectors Pin 3Mm 8 Awg |Amp Te Connectivity 194189-7 | Newark Electronics |
Heavy Duty Power Connectors PIN 3MM 8 AWG | Rapid Electronics |
TE Connectivity PIN ASSY. CRIMP Heavy Duty Power Connect | Distrelec |
CONTACT, PIN, CRIMP, 8AWG | Farnell |
Contact PIN Crimp ST Cable Mount | Avnet America |
LOUVERTAC PCB Connector Contact, Male, Crimp, Gold over Nickel Plating | TE Connectivity 194189-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Contact Plating | Silver Plated Contacts |
For Use With | AMP Power Series Housing Connectors |
Wire Size AWG Min | - |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 194189-7?
Additional datasheets, footprints and schematics for 194189-7 are listed on our Part Details page. You can also find images and similar parts to 194189-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194189-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194189-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194189-7 fall under?
The 194189-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 194189-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194189-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 194189-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194189-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 194189-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194189-7 often in real-time on the comparison pages.
What if I can't find stock of 194189-7?
You can fill out our help required form which you can use to request a quote for 194189-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.