Status: | Unknown |
---|---|
Series: | Han-Eco Series |
RoHS: | Unknown |
Prices starting from US$13.02
Product Range | Han-Eco Series |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M40 |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Black |
Cable Diameter Min | 16mm |
Cable Diameter Max | 28mm |
HARTING Cable Gland M40, 16 ... 28mm, Polyamide | Distrelec |
Additional technical information: Net weight: 61.9 gWrench width: 46Screw size: M40Tightening torque: 20 Nm Fitting, 20 Nm Cap nutHousing series: Han-EcoClamping range: 16 mm - 28 mm | Conrad |
Rectangular Connector Accessories Han-Eco cable gland M40 | HARTING 19410005141 | RS Americas |
Cable Gland, M40, Nylon, 28Mm, Blk | Newark Electronics |
CABLE GLAND, M40, NYLON, 28MM, BLK | element14 |
Han-Eco Kabelverschraubung M40 | Boersig |
Where can I find additional details, specifications and documents for a 19410005141?
Additional datasheets, footprints and schematics for 19410005141 are listed on our Part Details page. You can also find images and similar parts to 19410005141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19410005141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19410005141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19410005141 fall under?
The 19410005141 is listed under Harting Parts.
Can I view similar or alternative parts?
You can view similar parts to 19410005141 when available in the Harting Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19410005141 you can contact the distributor directly for product support, shipping queries etc.
Is the 19410005141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19410005141 have stock available?
Authorised distributors including Distrelec, Conrad, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 19410005141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19410005141 often in real-time on the comparison pages.
What if I can't find stock of 19410005141?
You can fill out our help required form which you can use to request a quote for 19410005141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.