Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
Contact Retention | With |
Contact Layout | Inline |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Thickness | 5.08 – 10.16µm, 200 – 400µin |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Thickness | 5.08µm, 200µin |
Contact Termination Area Plating Material | Silver |
Length | 26.67mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | 14.73mm |
Width | 7.62mm |
Housing Material | Nylon GF |
Centerline (Pitch) | 36in, 600mm |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Through Hole |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Standard Polarized Tail |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug with High Current Socket Contacts |
Packaging Method | Bag |
Packaging Quantity | 50 |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
SMATE-N-LOK PIN HDR ASSY,4C,HC Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 600 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 194096-2 | Internal Number: 194096-2 | 600 mm | TE Connectivity | TE Store |
Smate-N-Lok | Newark Electronics |
Conn Wire to Board HDR 4 POS 6.35mm Solder ST Thru-Hole | Avnet America |
SMATE-N-LOK | Farnell |
Where can I find additional details, specifications and documents for a 194096-2?
Additional datasheets, footprints and schematics for 194096-2 are listed on our Part Details page. You can also find images and similar parts to 194096-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194096-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194096-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194096-2 fall under?
The 194096-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194096-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194096-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 194096-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194096-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 194096-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194096-2 often in real-time on the comparison pages.
What if I can't find stock of 194096-2?
You can fill out our help required form which you can use to request a quote for 194096-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.