Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Size | 16 |
Plating Material | Silver |
Contact Base Material | Brass |
Mating Pin Diameter | .062in, 1.57mm |
Wire Size | 24 – 20AWG |
Continuous Current Rating | 15A |
Contact Mating Sequence | Fourth |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Contact |
Termination Type | Crimp |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 194046-1?
Additional datasheets, footprints and schematics for 194046-1 are listed on our Part Details page. You can also find images and similar parts to 194046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194046-1 fall under?
The 194046-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 194046-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194046-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 194046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194046-1 often in real-time on the comparison pages.
What if I can't find stock of 194046-1?
You can fill out our help required form which you can use to request a quote for 194046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.