Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.82
|
No stock
|
Buy Now | |
TE Store
from US$7.39
|
483
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
12
in stock
|
Buy Now | |
element14
from US$6.01
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.61
|
-
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
RS Americas
from US$5.18
|
-
|
Buy Now | |
TTI Europe
from US$5.25
|
-
|
Buy Now | |
Sager
from US$5.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Contact Mating Area Plating Thickness | 5.08 – 10.16µm, 200 – 400µin |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 200µin, 5.08µm |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Material | Silver |
Contact Termination Area Plating Material | Silver |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 7.62mm |
Height | 14.73mm |
Length | 20.32mm |
Centerline (Pitch) | 36in, 600mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
Strain Relief | Without |
PCB Mount Retention Type | Through Hole |
PCB Mount Alignment Type | Standard Polarized Tail |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug with High Current Socket Contacts |
Packaging Method | Bag |
Packaging Quantity | 50 |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
PIN ASSY..070 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 600 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 194017-1 | Internal Number: 194017-1 | 600 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 3 Position, 6.35Mm | Newark Electronics |
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 6.35MM | element14 |
3 Positions 6.35 mm Detent Lock Plug Universal MATE-N-LOK II Connector | Future Electronics |
Conn Wire to Board HDR 3 POS 6.35mm Solder ST Thru-Hole | Avnet America |
Connector PIN HEADER VERT MATE-N-LOK | TE Connectivity 194017-1 | RS Americas |
Power to the Board HI CRNT VERT PIN HDR | Sager |
Where can I find additional details, specifications and documents for a 194017-1?
Additional datasheets, footprints and schematics for 194017-1 are listed on our Part Details page. You can also find images and similar parts to 194017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 194017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 194017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 194017-1 fall under?
The 194017-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 194017-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 194017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 194017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 194017-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Chip One Stop and Future Electronics have stock available or on a lead time for 194017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 194017-1 often in real-time on the comparison pages.
What if I can't find stock of 194017-1?
You can fill out our help required form which you can use to request a quote for 194017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.