Status: | Unknown |
---|---|
Series: | 193 Series |
RoHS: | Compliant |
Rated Current | 3A |
---|---|
Inductance | 150mH |
Product Range | 193 Series |
Common Mode Filter Case | 95.25mm x 114.3mm x 115.82mm |
Case Dimensions | 95.25mm x 114.3mm x 115.82mm |
RoHS Compliant | Yes |
Choke, 0.15H, 3A, 15% | Newark Electronics |
FILTER CHOKE, DC, .15H, 3000MA, 1.0OHMS | Hammond Manufacturing 193V | RS Americas |
Where can I find additional details, specifications and documents for a 193V?
Additional datasheets, footprints and schematics for 193V are listed on our Part Details page. You can also find images and similar parts to 193V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193V fall under?
The 193V is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 193V when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193V you can contact the distributor directly for product support, shipping queries etc.
Is the 193V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 193V have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 193V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193V often in real-time on the comparison pages.
What if I can't find stock of 193V?
You can fill out our help required form which you can use to request a quote for 193V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.