Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 5.2mm, .205in |
---|---|
Keying | A |
Number of Signal Positions | 2 |
Number of Power Positions | 10 |
Number of Rows | 2 |
Number of Positions | 10 |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Layout | Matrix |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Wire Size | .21 – .53mm², 24 – 20AWG, 414.44 – 1045.97CMA |
Length | 17.9mm, .70347in |
Height | .49125in, 12.5mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | Nylon 6/6 GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Keyed |
Mating Retention Type | Locking Latch, Latch |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Circuit Application | Power & Signal |
For Use With | Header Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Contact Type | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Sealable | No |
Product Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Gic 3.3 Plug Hsg 10Pos. 2Row |Amp Te Connectivity 1939984-1 | Newark Electronics |
TE Connectivity GIC 3.3 PLUG HSG 10POS. 2ROW Headers & W | Distrelec |
Connector Discrete Wire Housing, GIC (Grace Inertia Connector), Plug Hsg, 600V, 12A, CL=3.3mm, 10Pos, 2Row, Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1939984-1?
Additional datasheets, footprints and schematics for 1939984-1 are listed on our Part Details page. You can also find images and similar parts to 1939984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939984-1 fall under?
The 1939984-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1939984-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939984-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Boersig and Avnet America have stock available or on a lead time for 1939984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939984-1 often in real-time on the comparison pages.
What if I can't find stock of 1939984-1?
You can fill out our help required form which you can use to request a quote for 1939984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.