Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now | |
TE Store
from US$19.47
|
2,288
in stock
|
Buy Now | |
Heilind Electronics
from US$17.56
|
1,454
in stock
|
Buy Now | |
RS Americas
from US$11.67
|
1,426
in stock
|
Buy Now | |
Newark Electronics
from US$7.21
|
1,011
in stock
|
Buy Now | |
TTI Europe
from US$10.82
|
990
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.56
|
339
in stock
|
Buy Now | |
Future Electronics
from US$11.73
|
1
in stock
|
Buy Now | |
Avnet America
from US$13.58
|
-
|
Buy Now | |
element14
from US$11.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Size | 8 |
---|---|
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Mating Area Plating Material | Silver |
Wire Size | 8mm², 8AWG |
Test Current | 60A |
UL File Number | E28476 |
Agency/Standard | UL |
Circuit Application | Power |
For Use With | CPC Connectors, CMPC (Circular Multipin Connector), G Series Connectors, M Series Connectors, CMC (Circular Metal Connector) |
Wire/Cable Type | Discrete Wire |
Comment | Mates with Part Number 193990-2. |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
PIN ASSY. TPE XII Contact Type: Pin Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: With Contact Size: Size 8 Pin Silver With | Connector Contact | Part Number: 193991-4 | Internal Number: 193991-4 | TE Connectivity | TE Store |
Contact Pin, 60A, Copper Alloy, 8 AWG, Crimp Terminal, Multimate XII Series | TE Connectivity 193991-4 | RS Americas |
Contact, Pin, 8Awg, Crimp | Newark Electronics |
MULTIMATE XII 8 AWG Discrete Wire Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, PIN, 8AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Contact Plating | Silver Plated Contacts |
For Use With | G Series CPC Connectors |
Wire Size AWG Min | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 193991-4?
Additional datasheets, footprints and schematics for 193991-4 are listed on our Part Details page. You can also find images and similar parts to 193991-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193991-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193991-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193991-4 fall under?
The 193991-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193991-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193991-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 193991-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193991-4 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for 193991-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193991-4 often in real-time on the comparison pages.
What if I can't find stock of 193991-4?
You can fill out our help required form which you can use to request a quote for 193991-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.