Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.98
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$25.39
|
3,594
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.39
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$22.46
|
220
in stock
|
Buy Now | |
element14
from US$22.23
|
220
in stock
|
Buy Now | |
Farnell
from US$21.88
|
220
in stock
|
Buy Now | |
RS Americas
from US$16.94
|
108
in stock
|
Buy Now | |
TE Store
from US$24.41
|
31
in stock
|
Buy Now | |
RS
from US$15.98
|
-
|
Buy Now | |
Future Electronics
from US$16.08
|
-
|
Buy Now | |
Avnet America
from US$16.69
|
-
|
Buy Now | |
Boersig
from US$18.13
|
-
|
Buy Now | |
TTI Europe
from US$16.60
|
-
|
Buy Now | |
Sager
from US$18.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Size | 8 |
Contact Mating Area Plating Material | Silver |
Contact Base Material | Copper Alloy |
Louvertac Band Plating Material | Silver |
Louvertac Band Material | Copper Alloy |
Wire Size | 8AWG, 8mm² |
Test Current | 60A |
Agency/Standard | UL |
UL File Number | E28476 |
Circuit Application | Power |
For Use With | CMPC (Circular Multipin Connector), G Series Connectors, CPC Connectors, M Series Connectors, CMC (Circular Metal Connector) |
Comment | Mates with Part Number 193991-4. |
Packaging Method | Bag |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
SKT ASSYTYPE XII 8 AWG | Heilind Electronics |
Contact, Socket, 8Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 8AWG, CRIMP | element14 |
Socket Contact, 60 A, Size 8, Silver Plating, Straight, AMP Series | TE Connectivity 193990-2 | RS Americas |
SKT ASSY,TYPE XII, #8 AWG Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: With Contact Size: Size 8 Socket Gold Silver With | Connector Contact | Part Number: 193990-2 | Internal Number: 193990-2 | TE Connectivity | TE Store |
Contact female crimp 8AWG Multimate | RS |
Socket Contact Silver Crimp 8 AWG Power, Stamped | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Standard Circular Contacts SKT ASSY TYPE XII # | Sager |
Status: | Unknown |
---|---|
Series: | Type XII Series |
RoHS: | Unknown |
Product Range | Type XII Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 8AWG |
Contact Plating | Gold Plated Contacts |
For Use With | G Series CPC Connectors |
Where can I find additional details, specifications and documents for a 193990-2?
Additional datasheets, footprints and schematics for 193990-2 are listed on our Part Details page. You can also find images and similar parts to 193990-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193990-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193990-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193990-2 fall under?
The 193990-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193990-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193990-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 193990-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193990-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 193990-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193990-2 often in real-time on the comparison pages.
What if I can't find stock of 193990-2?
You can fill out our help required form which you can use to request a quote for 193990-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.