Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.97
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$16.97
|
-
|
Buy Now |
Material | Zinc Alloy |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Length | 35mm, 1.377in |
Panel Thickness | .039 – .059in, 1. – 1.5mm |
Width | 1.129in, 28.7mm |
Height | 40mm, 1.574in |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Hardware Type | Jack Case |
Mounting Bracket Plating Material | Nickel |
Connector Mounting Type | Panel |
Mounting Bracket Material | Zinc |
Panel Mount Feature Type | Screw Mount |
Packaging Method | Tray |
Packaging Quantity | 50 |
Sealable | No |
Product Type | Hardware |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Jack Case Panel Mount Zinc Black Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1939840-1?
Additional datasheets, footprints and schematics for 1939840-1 are listed on our Part Details page. You can also find images and similar parts to 1939840-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939840-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939840-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939840-1 fall under?
The 1939840-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1939840-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939840-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939840-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939840-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1939840-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939840-1 often in real-time on the comparison pages.
What if I can't find stock of 1939840-1?
You can fill out our help required form which you can use to request a quote for 1939840-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.