Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Glass-Filled Thermoplastic |
UL Flammability Rating | UL 94V-0 |
For Use With | Receptacle Housing |
Accessory Type | Keying Plug |
Product Type | Accessory |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D-1000 KEYING PLUG Connector Hardware Accessory Type: Keying Plug Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Keying Plug 221 °F | Connector Hardware | Part Number: 1939588-1 | Internal Number: 1939588-1 | TE Connectivity | TE Store |
Dynamic D-1000 Keying Plug |Te Connectivity 1939588-1 | Newark Electronics |
AMP1939588-1 | Avnet America |
Where can I find additional details, specifications and documents for a 1939588-1?
Additional datasheets, footprints and schematics for 1939588-1 are listed on our Part Details page. You can also find images and similar parts to 1939588-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939588-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939588-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939588-1 fall under?
The 1939588-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1939588-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939588-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939588-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939588-1 have stock available?
Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1939588-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939588-1 often in real-time on the comparison pages.
What if I can't find stock of 1939588-1?
You can fill out our help required form which you can use to request a quote for 1939588-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.