Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | PBT |
---|---|
Color | Black |
Industry Standard | JIS |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 100 |
Packaging Method | Bag |
Accessory Type | Mounting Clips |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Connectors 0.64/2.3II SEALED CLIP | Rapid Electronics |
TE Connectivity - AMP Connectors 0.64/2.3II SEALED CLIP | Distrelec |
Connector Accessories Clip PBT Black | Avnet America |
Where can I find additional details, specifications and documents for a 1939393-1?
Additional datasheets, footprints and schematics for 1939393-1 are listed on our Part Details page. You can also find images and similar parts to 1939393-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939393-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939393-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939393-1 fall under?
The 1939393-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1939393-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939393-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939393-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939393-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 1939393-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939393-1 often in real-time on the comparison pages.
What if I can't find stock of 1939393-1?
You can fill out our help required form which you can use to request a quote for 1939393-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.