Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,300
in stock
|
Buy Now | |
element14
from US$0.09
|
4,300
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Typical Current Rating | 6A |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 1.8 – 2.2mm, .071 – .087in |
Wire Size | .75 – 1mm² |
Wire Size Search | .75mm², .85mm², 1mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Primary Locking Feature | Clean Body |
Sealable | Yes |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Te Connectivity 1939351-1 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact RCP Crimp ST Cable Mount Reel | Avnet America |
1.0 SEALED RECEPTACLE CONTACT | TTI Europe |
Where can I find additional details, specifications and documents for a 1939351-1?
Additional datasheets, footprints and schematics for 1939351-1 are listed on our Part Details page. You can also find images and similar parts to 1939351-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939351-1 fall under?
The 1939351-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1939351-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939351-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939351-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939351-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1939351-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939351-1 often in real-time on the comparison pages.
What if I can't find stock of 1939351-1?
You can fill out our help required form which you can use to request a quote for 1939351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.