Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fluid Type | Windshield Washer Fluid, Water, Brake Fluid, Transmission Fluid, Lubricating Oil, Engine Coolant, Diesel Fuel, Gasoline, Engine Cleaner |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Cut Length | 1220mm, 48.031in |
Recovered Wall Thickness (Tolerance) | .075in, 1.91mm |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Shrink Temperature (Min) | 110°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection, Limited Immersion Protection, Moisture/Spray Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Where can I find additional details, specifications and documents for a 1939238-3?
Additional datasheets, footprints and schematics for 1939238-3 are listed on our Part Details page. You can also find images and similar parts to 1939238-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939238-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939238-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939238-3 fall under?
The 1939238-3 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1939238-3 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939238-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939238-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939238-3 have stock available?
There is no stock from authorised distributors for 1939238-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939238-3 often in real-time on the comparison pages.
What if I can't find stock of 1939238-3?
You can fill out our help required form which you can use to request a quote for 1939238-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.