Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.71
|
698
in stock
|
Buy Now | |
TE Store
from US$4.49
|
2,352
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
840
in stock
|
Buy Now | |
Rapid Electronics
from US$3.36
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$2.75
|
840
in stock
|
Buy Now | |
element14
from US$3.04
|
698
in stock
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$4.53
|
-
|
Buy Now | |
Avnet Asia
from US$3.16
|
-
|
Buy Now | |
Boersig
from US$3.59
|
-
|
Buy Now | |
TTI Europe
from US$2.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Copper Alloy |
---|---|
Hold-Down | With |
Color | Black |
Number of Positions | 9 |
Number of Rows | 1 |
Lead Configuration | Inline |
Operating Function | Push-On Push-Off |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Vacuum Tape | Without |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .2 – .5µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Height Above PC Board | 2.95mm, .116in |
Solder Tab Length | .032in, .8mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 2.5mm, 2.4mm, .1in, .09in, .06in, 1.7mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Polarizing Post Length | .022in, .55mm |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Shielded | No |
Product Type | Removable Memory Products |
Connector & Contact Terminates To | Printed Circuit Board |
Format | Secure Digital |
Operating Temperature Range | -25 – 85°C, -13 – 185°F |
SD CONN STD EMBOSS W/B REVERSE Compatible Card: Secure Digital Number of Positions: 9 Centerline (Pitch): .09 in .06 in .1 in Centerline (Pitch): 2.5 mm 2.4 mm 1.7 mm PCB Mount Orientation: Right Angle Secure Digital 9 .09" 2.5 mm | Secure Digital (Sd) Card | Part Number: 1939115-1 | Internal Number: 1939115-1 | .09" | TE Connectivity | TE Store |
Sd Conn Std Emboss W/B Reverse |Amp Te Connectivity 1939115-1 | Newark Electronics |
Memory Card Conn SD CONN STD EMBOSS W/B REVERSE | Rapid Electronics |
CONN, SD, PUSH-PUSH, 9POS | Farnell |
CONN, SD CARD, 9CONTACTS | element14 |
11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right An | Future Electronics |
Conn SD Card Receptacle 9 POS Solder RA SMD T/R | Avnet America |
SD CONN STD EMBOSS W/B REVERSE, SD Card Connectors | TE Connectivity 1939115-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1939115-1?
Additional datasheets, footprints and schematics for 1939115-1 are listed on our Part Details page. You can also find images and similar parts to 1939115-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1939115-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1939115-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1939115-1 fall under?
The 1939115-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SD Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1939115-1 when available in the SD Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1939115-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1939115-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1939115-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1939115-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1939115-1 often in real-time on the comparison pages.
What if I can't find stock of 1939115-1?
You can fill out our help required form which you can use to request a quote for 1939115-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.