Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.26
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 0 |
Number of Positions | 2 |
Contact Termination Area Plating Material | Silver |
Contact Mating Area Plating Thickness | 200µin, 5.08µm |
Contact Termination Area Plating Thickness | 200µin, 5.08µm |
Contact Layout | Inline |
Contact Retention | Without |
Contact Current Rating (Max) | 36A |
Contact Mating Area Plating Material | Silver |
Width | 17.27mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Height | 9.14mm |
Length | 31.62mm |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Mating Retention | With |
Mating Retention Type | Locking Tab |
Strain Relief | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Alignment | Without |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 50 |
Packaging Method | Box |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Post & Tail Length | 4.06mm, .16in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Plug & Socket Connector, Header, 2 Position, 6.35Mm | Newark Electronics |
MATE-N-LOK II SKT HDR, RIGHT ANGLE | Future Electronics |
Conn Wire to Board HDR 2 POS 6.35mm Solder RA Thru-Hole | Avnet America |
Connector SOCKET 2POS UMNL II R/A PCB | TE Connectivity 193839-1 | RS Americas |
SKT HDR, RIGHT ANGLE Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 193839-1 | Internal Number: 193839-1 | 6.35 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 193839-1?
Additional datasheets, footprints and schematics for 193839-1 are listed on our Part Details page. You can also find images and similar parts to 193839-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193839-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193839-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193839-1 fall under?
The 193839-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 193839-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193839-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193839-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193839-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 193839-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193839-1 often in real-time on the comparison pages.
What if I can't find stock of 193839-1?
You can fill out our help required form which you can use to request a quote for 193839-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.