Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.41
Contact Underplating Material | Nickel |
---|---|
Socket Plating Material | Silver |
Louvertac Band Plating Material | Silver, Gold |
Contact Termination Area Plating Thickness | 5µm, 40µin |
Contact Termination Area Plating Material | Silver |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Louvertac Band | With |
Contact Mating Area Plating Material | Silver |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Silver |
Contact Current Rating (Max) | 44A |
Crimp Area Plating Thickness | 200µin, 5µm |
Contact Mating Area Plating Thickness | 200µin, 5µm |
Contact Orientation | Straight |
Louvertac Band Material | Beryllium Copper |
Wire Contact Termination Area Plating Material | Silver |
Underplate Material Thickness | 40µin, 1µm |
Contact Retention Within Housing | With |
Wire Size | 10404CMA, 10AWG, 5mm² |
Mating Pin Diameter | 4mm, .157in |
Continuous Current Rating | 44A |
Voltage Drop | 8mV |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Mount Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Tray |
Packaging Quantity | 40 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector Power Heavy Duty, Crimp, 10 AWG, 4 mm, Silver, 24 A, Socket | TE Connectivity 193673-2 | RS Americas |
SKT ASSY.,CRIMP, 4MM, 10AWG Contact Type: Socket Contact Mating Area Plating Material: Silver Wire Contact Termination Area Plating Material: Silver Contact Retention Within Housing: With Wire Size: 10 AWG Socket Silver With | Connector Contact | Part Number: 193673-2 | Internal Number: 193673-2 | 10 AWG | TE Connectivity | TE Store |
SKT ASSY.CRIMP 4MM 10AWG | Heilind Electronics |
Contact, Crimp, Socket, 10Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 193673-2?
Additional datasheets, footprints and schematics for 193673-2 are listed on our Part Details page. You can also find images and similar parts to 193673-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193673-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193673-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193673-2 fall under?
The 193673-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193673-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193673-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 193673-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193673-2 have stock available?
Authorised distributors including RS Americas, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 193673-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193673-2 often in real-time on the comparison pages.
What if I can't find stock of 193673-2?
You can fill out our help required form which you can use to request a quote for 193673-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.