Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Thickness | 30µin, .76µm |
---|---|
Louvertac Band Plating Material | Gold |
Contact Type | Socket |
Crimp Area Plating Thickness | .76µm, 30µin |
Wire Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Size | 8 |
Underplate Material Thickness | 50µin, 1.25µm |
Contact Mating Area Plating Thickness | .76µm, 29.8µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 30A |
Louvertac Band | With |
Contact Termination Area Plating Material | Gold |
Louvertac Band Material | Beryllium Copper |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Gold |
Wire Size | 10404CMA, 10AWG, 5mm² |
Mating Pin Diameter | .13in, 3.4mm |
Test Current | 56A |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | Metrimate Connectors |
Comment | Mates with Part Number 193642-1. |
Packaging Method | Carton |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Contact, Socket, 10Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE PCB Connector Contact, Female, Crimp, Gold over Nickel Plating | TE Connectivity 193643-1 | RS Americas |
Special Order: SKT ASSY. ,POWER, #10-12 AWG Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Gold 250 VAC | Connector Contact | Part Number: 193643-1 | Internal Number: 193643-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 193643-1?
Additional datasheets, footprints and schematics for 193643-1 are listed on our Part Details page. You can also find images and similar parts to 193643-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193643-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193643-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193643-1 fall under?
The 193643-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193643-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193643-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193643-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193643-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 193643-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193643-1 often in real-time on the comparison pages.
What if I can't find stock of 193643-1?
You can fill out our help required form which you can use to request a quote for 193643-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.