Crimp Area Plating Finish | Gold |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Wire Contact Termination Area Plating Material | Gold |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 29.8µin, .76µm |
Underplate Material Thickness | 1.25µm, 50µin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 30A |
Contact Termination Area Plating Material | Gold |
Contact Size | 8 |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Wire Size | 10AWG, 5mm², 10404CMA |
Mating Pin Diameter | 3.4mm, .13in |
Test Current | 56A |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Circuit Application | Power |
Comment | Mates with Part Number 193643-1. |
For Use With | Metrimate Connectors |
Packaging Method | Carton |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact, Crimp, Pin, 10Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 193642-1?
Additional datasheets, footprints and schematics for 193642-1 are listed on our Part Details page. You can also find images and similar parts to 193642-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193642-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193642-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193642-1 fall under?
The 193642-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193642-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193642-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193642-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193642-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 193642-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193642-1 often in real-time on the comparison pages.
What if I can't find stock of 193642-1?
You can fill out our help required form which you can use to request a quote for 193642-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.