19360230 Panel Mount Indicators, Bases & Lenses by CML Innovative Technologies

NEON INDICATOR, RED, 230VAC, 2.2mA

Status: Unknown
Series: 1931 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 230VAC
Illumination Color Red
Mounting Hole Dia 14mm
Lens Shape Dome
Current Rating 2.2mA
Product Range 1931 Series
Luminous Intensity 33mcd
RoHS Compliant Yes

Alternative Descriptions

Neon Indicator, Red, 230Vac, 2.2Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19360230?

Additional datasheets, footprints and schematics for 19360230 are listed on our Part Details page. You can also find images and similar parts to 19360230 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19360230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19360230 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19360230 fall under?

The 19360230 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Neon Indicators.

Can I view similar or alternative parts?

You can view similar parts to 19360230 when available in the Neon Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19360230 you can contact the distributor directly for product support, shipping queries etc.

Is the 19360230 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 19360230 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for 19360230.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19360230 often in real-time on the comparison pages.

What if I can't find stock of 19360230?

You can fill out our help required form which you can use to request a quote for 19360230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay