Status: | Unknown |
---|---|
Series: | 1930 Series |
RoHS: | Unknown |
Prices starting from US$4.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.50
|
2,917
in stock
|
Buy Now | |
SOS electronic
from US$4.14
|
2,526
in stock
|
Buy Now | |
RS Americas
from US$5.06
|
1,811
in stock
|
Buy Now | |
Newark Electronics
from US$5.86
|
1,434
in stock
|
Buy Now | |
element14
from US$6.76
|
1,335
in stock
|
Buy Now | |
Farnell
from US$7.43
|
1,335
in stock
|
Buy Now | |
Conrad
from US$9.41
|
881
in stock
|
Buy Now | |
Distrelec
from US$6.15
|
725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.22
|
487
in stock
|
Buy Now | |
Future Electronics
from US$7.54
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Green |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1930 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA ENEC UL |
Colour | Black |
Contact Current AC Max | 16A |
Contact Current Rating | 20A |
Contact Voltage AC Max | 250V |
External Depth | 26.65mm |
External Length / Height | 36mm |
External Width | 27.4mm |
IP / NEMA Rating | IP65 |
Illumination Colour | Green |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Panel Cutout Size | 30 x 22 mm |
Panel Cutout Width | 22mm |
Panel Cutout length | 30mm |
Tab Width | 6.3mm |
ROCKER SWITCH 2P, 20A/250V | RS |
Rocker Switch 30x22 1-0 DPST 20(4)A 250VAC Black/Green illum. F6,3 O - | SOS electronic |
Illuminated Rocker Switch, DPST/ON-OFF, 16A, 250V, Green, Legend, 1830 Series | Marquardt Switches 1935.3118 | RS Americas |
Illuminated Rocker Switch,dpst,off-On,20A | Newark Electronics |
ROCKER SWITCH, LAMP DP 100 | element14 |
Modern rocker design with integrated seal against dust and splash water. Proven switching principle with low-friction contact system for long-life. | Conrad |
Marquardt Rocker Switch, 20 A, DPST, 250V, ON-OFF, IP65, Black / Green | Distrelec |
ROCKER | Transfer Multisort Elektronik |
Rocker Switches ROCKER ON/OFF SWITCH DPST | Future Electronics |
Where can I find additional details, specifications and documents for a 1935.3118?
Additional datasheets, footprints and schematics for 1935.3118 are listed on our Part Details page. You can also find images and similar parts to 1935.3118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1935.3118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1935.3118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1935.3118 fall under?
The 1935.3118 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1935.3118 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1935.3118 you can contact the distributor directly for product support, shipping queries etc.
Is the 1935.3118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1935.3118 have stock available?
Authorised distributors including RS, SOS electronic, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1935.3118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1935.3118 often in real-time on the comparison pages.
What if I can't find stock of 1935.3118?
You can fill out our help required form which you can use to request a quote for 1935.3118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.