Status: | Unknown |
---|---|
Series: | 1930 Series |
RoHS: | Unknown |
Prices starting from US$5.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.54
|
658
in stock
|
Buy Now | |
Farnell
from US$6.73
|
630
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.31
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$8.90
|
308
in stock
|
Buy Now | |
element14
from US$5.18
|
308
in stock
|
Buy Now | |
Conrad
from US$10.08
|
265
in stock
|
Buy Now | |
RS Americas
from US$8.56
|
74
in stock
|
Buy Now | |
Distrelec
from US$6.68
|
50
in stock
|
Buy Now | |
Future Electronics
from US$6.83
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Transparent |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1930 Series |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA ENEC UL |
Colour | Black |
Contact Current AC Max | 16A |
Contact Current Rating | 20A |
Contact Voltage AC Max | 250V |
External Depth | 26.65mm |
External Length / Height | 36mm |
External Width | 27.4mm |
IP / NEMA Rating | IP65 |
Illumination Colour | White |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Panel Cutout Size | 30 x 22 mm |
Panel Cutout Width | 22mm |
Panel Cutout length | 30mm |
Tab Width | 6.3mm |
Rocker switch,DPST,IP65,white illum,20A | RS |
ROCKER SWITCH, LAMP DP 100 | Farnell |
ROCKER | Transfer Multisort Elektronik |
Rocker Switch, Dpst, Off-On, Transparent, Panel, 20 A, 250 V Rohs Compliant: Yes |Marquardt 1935.3113 | Newark Electronics |
Modern rocker design with integrated seal against dust and splash water. Proven switching principle with low-friction contact system for long-life. | Conrad |
Illuminated Rocker Switch, DPST/ON-OFF, 16A, 250V, White, Legend, 1830 Series | Marquardt Switches 1935.3113 | RS Americas |
Marquardt Rocker Switch, 20 A, DPST, 250V, ON-OFF, IP65, Black / White | Distrelec |
Rocker Switches ROCKER ON/OFF SWITCH DPST | Future Electronics |
Where can I find additional details, specifications and documents for a 1935.3113?
Additional datasheets, footprints and schematics for 1935.3113 are listed on our Part Details page. You can also find images and similar parts to 1935.3113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1935.3113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1935.3113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1935.3113 fall under?
The 1935.3113 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1935.3113 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1935.3113 you can contact the distributor directly for product support, shipping queries etc.
Is the 1935.3113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1935.3113 have stock available?
Authorised distributors including RS, Farnell, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1935.3113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1935.3113 often in real-time on the comparison pages.
What if I can't find stock of 1935.3113?
You can fill out our help required form which you can use to request a quote for 1935.3113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.