193494-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 193494-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 193494-000
Series Information for 193494-000 - TE Connectivity
  • Status: Active
  • Aliases: FCSM-68/22-1000/S(S5), 1199174-3
  • Product Code: X283
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

FCSM-68/22-1000/S(S5)

Specifications

Flexibility:
Semi-Flexible
Color:
Dark Gray
Expanded Inside Diameter (Min):
68mm
Recovered Wall Thickness (Max):
4.1mm
Application Diameter (Max):
61mm
Cut Length:
1000mm
Application Diameter (Min):
24mm
Wall Thickness:
Thick/Heavy
Recovered Inside Diameter (Max):
22mm
UL Rating:
No
Standards:
IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2
CSA Certified:
No
Mechanical Resistance:
Abrasion Resistant, Against Mechanical Impact or Damage
Emission Free:
No
UV-Stabilized:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Thermal Resistance:
Applicable for Low Temperatures, Flame-Retardant
Marine-Offshore-Shipbuilding Certified:
No
Other Colors Available:
No
Product Availability:
AMERICAS, ASIA, ANZPAC, EMEA
Coating Style:
Inline
Shrink Ratio:
< 2.5:1
Material System:
Crosslinked Polyolefin
Component Design:
Heat Shrink
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Wall Style (Excluding Adhesive):
Single
Adhesive Coating:
Yes
Chemical Resistance:
Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time)
Flammability:
Flame-Retardant
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability