1934912-1 PCB Connectors by TE Connectivity

TinMan Receptacle Assy 6 Pair 16 Column

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$44.45

Distributor Stock
Logo for Newark
Newark
from US$52.93
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$44.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$57.93
-
Buy Now

Specifications

Shield Material Phosphor Bronze
Number of Rows 18
Number of Signal Positions 192
Number of Positions 288
Stackable No
Board-to-Board Configuration Right Angle
PCB Mount Orientation Right Angle
Pairs per Column 6
Number of Columns 16
Number of Pairs 96
Contact Shape & Form Dual Beam
PCB Contact Termination Area Plating Material Thickness 20µin, .5µm
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Finish Matte
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Current Rating (Max) .5A
Contact Base Material Phosphor Bronze
コネクタの高さ 28.6mm
Connector Width 36.01mm
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing .055in, 1.4mm
PCB Hole Diameter .47mm
Connector Length 30.55mm
Connector Height 28.6mm
Operating Voltage 250VAC
UL Voltage Rating 250VAC
Impedance 85Ω
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 1.9mm, .075in
End Wall Location None
Number of Shrouded Sides 0
Housing Color Black
Agency/Standard UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
Mating Alignment Type Guide Slot
Mating Retention Without
Guide Hardware Without
Connector Mounting Type Board Mount
Mating Alignment With
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
PCB Mount Alignment Without
Circuit Application Signal
実装方法 Tube, Box & Tube
Packaging Method Tube, Box & Tube
Shrouded Unshrouded
Sealable No
Connector System Board-to-Board
Signal Arrangement Differential
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Product Type Connector
Differential Impedance 100Ω
Number of Differential Pairs per Column 6
Data Rate 10Gb/s
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 2.2mm, .087in
Operating Temperature Range -85 – 194°F, -65 – 90°C

Compatible Parts


Alternative Descriptions

Tinman Receptacle Assy 6 Pair 16 Column |Amp Te Connectivity 1934912-1 | Newark Electronics
AMP1934912-1 | Avnet America
Connector, Tinman Receptacle Assy 6 Pair 16 Column | TE Connectivity 1934912-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1934912-1?

Additional datasheets, footprints and schematics for 1934912-1 are listed on our Part Details page. You can also find images and similar parts to 1934912-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1934912-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934912-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1934912-1 fall under?

The 1934912-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1934912-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1934912-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1934912-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1934912-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1934912-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1934912-1 often in real-time on the comparison pages.

What if I can't find stock of 1934912-1?

You can fill out our help required form which you can use to request a quote for 1934912-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay