Contact Underplating Material | Nickel |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.25µm, 50µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 29.8µin, .76µm |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Size | 8 |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Current Rating (Max) | 60A |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Wire Size | 8mm², 16533CMA, 8AWG |
Mating Pin Diameter | .23in, 5.8mm |
Test Current | 56A |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Circuit Application | Power |
Comment | Mates with Part Number 193458-1. |
For Use With | Metrimate Connectors |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Pin Assy. Power 8 Awg Rohs Compliant: Yes |Amp Te Connectivity 193457-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 193457-1?
Additional datasheets, footprints and schematics for 193457-1 are listed on our Part Details page. You can also find images and similar parts to 193457-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193457-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193457-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193457-1 fall under?
The 193457-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 193457-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193457-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 193457-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193457-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 193457-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193457-1 often in real-time on the comparison pages.
What if I can't find stock of 193457-1?
You can fill out our help required form which you can use to request a quote for 193457-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.