Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.37
|
2,496
in stock
|
Buy Now | |
Newark Electronics
from US$25.20
|
2,496
in stock
|
Buy Now | |
Rapid Electronics
from US$14.86
|
2,496
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
2,496
in stock
|
Buy Now | |
Farnell
from US$23.65
|
2,002
in stock
|
Buy Now | |
Future Electronics
from US$15.68
|
520
in stock
|
Buy Now | |
Avnet America
from US$13.06
|
-
|
Buy Now | |
RS Americas
from US$24.49
|
-
|
Buy Now | |
TE Store
from US$22.14
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Pairs | 40 |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 80 |
Number of Rows | 15 |
Number of Positions | 120 |
Number of Columns | 8 |
Stackable | No |
Board-to-Board Configuration | Co-Planar |
Pairs per Column | 5 |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Rectangular Post |
Contact Length | 6mm |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Length | 18.05mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 1.4mm, .055in |
Connector Height | 24.4mm |
Connector Width | 36.61mm |
コネクタの高さ | 24.4mm |
PCB Hole Diameter | .47mm |
UL Voltage Rating | 250VAC |
Operating Voltage | 250VAC |
Impedance | 100Ω |
End Wall Location | Dual |
Number of Shrouded Sides | 4 |
Centerline (Pitch) | .075in, 1.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Guide Slot |
Mating Alignment | With |
Guide Hardware | Without |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Signal Arrangement | Differential |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector System | Board-to-Board |
Shrouded | Fully Shrouded |
Data Rate | 10Gb/s |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 5 |
Termination Post & Tail Length | .087in, 2.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 194°F, -65 – 90°C |
High Speed/Modular Conn Tinman R/A Hdr Assy 5X8 |Amp Te Connectivity 1934350-1 | Newark Electronics |
High Speed/Modular Conn TINMAN R/A HDR ASSY 5X8 | Rapid Electronics |
TE Connectivity TinMan R/A Header Assy 5x8 Dou High Speed / Modular Connectors TINMAN R/A HDR ASSY 5X8 DOUBLE | Distrelec |
BACKPLANE PC BOARD CONNECTORS | Farnell |
120 POS RA PCB MOUNT Z-PACK TINMAN BACKPLANE PLUG HEADER | Future Electronics |
Conn Backplane HDR 120 POS 1.9mm Press Fit RA Thru-Hole Tube | Avnet America |
Connector, Tinman R/A Header Assy 5X8 Dou | TE Connectivity 1934350-1 | RS Americas |
Special Order: TinMan R/A Header Assy 5x8 Dou Number of Positions: 120 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 120 1.4 mm .055" With | Part Number: 1934350-1 | Internal Number: 1934350-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1934350-1?
Additional datasheets, footprints and schematics for 1934350-1 are listed on our Part Details page. You can also find images and similar parts to 1934350-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934350-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934350-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934350-1 fall under?
The 1934350-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1934350-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934350-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934350-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934350-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1934350-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934350-1 often in real-time on the comparison pages.
What if I can't find stock of 1934350-1?
You can fill out our help required form which you can use to request a quote for 1934350-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.