1934317-1 PCB Connectors by TE Connectivity

Tin Man Header Assy 4x16 left

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.60

Distributor Stock
Logo for Newark
Newark
from US$22.82
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$16.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$31.15
-
Buy Now
Logo for TE Store
TE Store
from US$28.10
-
Buy Now

Specifications

Number of Signal Positions 128
PCB Mount Orientation Vertical
Pairs per Column 4
Number of Positions 192
Board-to-Board Configuration Right Angle
Number of Rows 12
Number of Pairs 64
Number of Columns 16
Stackable No
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
PCB Contact Termination Area Plating Material Thickness .5µm, 20µin
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .5A
Contact Type Pin
Contact Shape & Form Rectangular Post
Contact Length 6mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Row-to-Row Spacing 1.4mm, .055in
PCB Hole Diameter .47mm
Connector Height 11.8mm
Connector Length 11.8mm
Connector Width 20.2mm
コネクタの高さ 11.8mm
Operating Voltage 250VAC
Impedance 100Ω
UL Voltage Rating 250VAC
End Wall Location Left
Centerline (Pitch) .075in, 1.9mm
Housing Color Black
Number of Shrouded Sides 3
Housing Material LCP (Liquid Crystal Polymer)
Agency/Standard UL
UL Rating Recognized
UL Flammability Rating UL 94V-0
UL File Number E28476
Mating Alignment Type Guide Slot
PCB Mount Alignment Without
Mating Alignment With
Guide Hardware Without
Connector Mounting Type Board Mount
PCB Mount Retention Type Action/Compliant Tail
PCB Mount Retention With
Mating Retention Without
Circuit Application Signal
Packaging Method Tube, Box & Tube
実装方法 Box & Tube, Tube
Module Type Left
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Signal Arrangement Differential
Product Type Connector
Sealable No
Connector Type Header
Shrouded Partially Shrouded
Make First / Break Last No
Connector Style Plug
Data Rate 10Gb/s
Number of Differential Pairs per Column 4
Differential Impedance 100Ω
Termination Post & Tail Length .098in, 2.5mm
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Operating Temperature Range -85 – 194°F, -65 – 90°C

Compatible Parts


Alternative Descriptions

1934317-1 - Tin Man Header Assy 4X16 Left |Amp Te Connectivity 1934317-1 | Newark Electronics
Conn Backplane HDR 192 POS 1.9mm Press Fit ST Thru-Hole | Avnet America
Connector, Tin Man Header Assy 4X16 Left | TE Connectivity 1934317-1 | RS Americas
Special Order: Tin Man Header Assy 4x16 left Number of Positions: 192 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 192 1.4 mm .055" With | Part Number: 1934317-1 | Internal Number: 1934317-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1934317-1?

Additional datasheets, footprints and schematics for 1934317-1 are listed on our Part Details page. You can also find images and similar parts to 1934317-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1934317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1934317-1 fall under?

The 1934317-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1934317-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1934317-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1934317-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1934317-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1934317-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1934317-1 often in real-time on the comparison pages.

What if I can't find stock of 1934317-1?

You can fill out our help required form which you can use to request a quote for 1934317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay