Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.40
|
336
in stock
|
Buy Now | |
Newark Electronics
from US$12.43
|
336
in stock
|
Buy Now | |
Rapid Electronics
from US$9.64
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$9.87
|
336
in stock
|
Buy Now | |
TE Store
from US$10.87
|
298
in stock
|
Buy Now | |
Farnell
from US$11.35
|
280
in stock
|
Buy Now | |
Avnet America
from US$8.21
|
71
in stock
|
Buy Now | |
Future Electronics
from US$8.78
|
-
|
Buy Now | |
Boersig
from US$10.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | No |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Vertical |
Number of Columns | 8 |
Pairs per Column | 5 |
Number of Positions | 120 |
Number of Signal Positions | 80 |
Number of Pairs | 40 |
Number of Rows | 15 |
Contact Length | 6mm |
Contact Shape & Form | Rectangular Post |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .76µm, 29.92µin |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Row-to-Row Spacing | .098in, 2.5mm |
Connector Length | 15.35mm |
Connector Height | 11.8mm |
コネクタの高さ | 11.8mm |
PCB Hole Diameter | .47mm |
Connector Width | 24.4mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Impedance | 100Ω |
Centerline (Pitch) | .075in, 1.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
End Wall Location | Dual |
Number of Shrouded Sides | 4 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Guide Slot |
PCB Mount Retention | With |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Guide Hardware | Without |
Circuit Application | Signal |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Connector System | Board-to-Board |
Signal Arrangement | Differential |
Connector Style | Plug |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Shrouded | Fully Shrouded |
Data Rate | 10Gb/s |
Number of Differential Pairs per Column | 5 |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .098in, 2.5mm |
Operating Temperature Range | -85 – 194°F, -65 – 90°C |
High Speed/Modular Conn Hdr 5P08C Vrt Dbl Tinman |Amp Te Connectivity 1934271-1 | Newark Electronics |
TE Connectivity Tin Man Header Assy 5x8 Double Board Connector 80 Contact(s) 15 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
Tin Man Header Assy 5x8 Double Number of Positions: 120 Row-to-Row Spacing: 2.5 mm Row-to-Row Spacing: .098 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 120 2.5 mm .098" With | Part Number: 1934271-1 | Internal Number: 1934271-1 | TE Connectivity | TE Store |
CONN, BACKPLANE, HDR, 40P, 15ROW, 1.4MM | Farnell |
Conn Backplane HDR 120 POS 1.9mm Press Fit ST Thru-Hole | Avnet America |
120 Position 15 Row (1.40mm) Pitch Through Hole Tin Man Header | Future Electronics |
Where can I find additional details, specifications and documents for a 1934271-1?
Additional datasheets, footprints and schematics for 1934271-1 are listed on our Part Details page. You can also find images and similar parts to 1934271-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934271-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934271-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934271-1 fall under?
The 1934271-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1934271-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934271-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934271-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934271-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1934271-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934271-1 often in real-time on the comparison pages.
What if I can't find stock of 1934271-1?
You can fill out our help required form which you can use to request a quote for 1934271-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.