Prices starting from US$24.64
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$30.14 |
No stock
|
Buy Now | |
Rapid Electronics | US$30.29 |
512
|
Buy Now | |
Newark Electronics | US$32.90 |
432
|
Buy Now | |
Chip One Stop | US$29.40 |
432
|
Buy Now | |
Distrelec | US$29.45 |
80
|
Buy Now | |
Future Electronics | US$28.90 |
-
|
Buy Now | |
Avnet America | US$24.64 |
-
|
Buy Now | |
RS Americas | US$46.25 |
-
|
Buy Now | |
Boersig | US$31.85 |
-
|
Buy Now | |
TTI Europe | US$26.40 |
-
|
Buy Now | |
TE Store | US$31.03 |
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Pairs per Column | 4 |
Number of Rows | 12 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Co-Planar, Right Angle |
Stackable | No |
Number of Pairs | 64 |
Number of Signal Positions | 128 |
Number of Positions | 192 |
Number of Columns | 16 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Dual Beam |
Contact Current Rating (Max) | .5A |
コネクタの高さ | 20.2mm |
Row-to-Row Spacing | .055in, 1.4mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Length | 30.55mm |
Connector Height | 20.2mm |
Connector Width | 21.61mm |
PCB Hole Diameter | .47mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Impedance | 100Ω |
Number of Shrouded Sides | 0 |
Centerline (Pitch) | 1.9mm, .075in |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
End Wall Location | None |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Guide Hardware | Without |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Guide Slot |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Signal Arrangement | Differential |
Connector Style | Receptacle |
Product Type | Connector |
Shrouded | Unshrouded |
Connector System | Board-to-Board |
Sealable | No |
Number of Differential Pairs per Column | 4 |
Data Rate | 10Gb/s |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 2.2mm, .087in |
Operating Temperature Range | -85 – 194°F, -65 – 90°C |
High Speed/Modular Conn Recpt 4 Pair 16 Col | Rapid Electronics |
High Speed/Modular Conn Recpt 4 Pair 16 Col |Amp Te Connectivity 1934225-1 | Newark Electronics |
TE Connectivity - AMP Tin Man Recept Assy 4 Pair 16 Column | Distrelec |
TIN MAN RECEPT ASSY 4 PAIR 16 COLUMN | Farnell |
Conn Backplane RCP 192 POS 1.9mm Press Fit RA Thru-Hole | Avnet America |
Connector, Tin Man Recept Assy 4 Pair 16 Column | TE Connectivity 1934225-1 | RS Americas |
TIN MAN RECEPT ASSY 4 PAIR 16 | TTI Europe |
Tin Man Recept Assy 4 Pair 16 Column Number of Positions: 192 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 192 1.4 mm .055" With | Part Number: 1934225-1 | Internal Number: 1934225-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1934225-1?
Additional datasheets, footprints and schematics for 1934225-1 are listed on our Part Details page. You can also find images and similar parts to 1934225-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934225-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934225-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934225-1 fall under?
The 1934225-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1934225-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934225-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934225-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934225-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1934225-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934225-1 often in real-time on the comparison pages.
What if I can't find stock of 1934225-1?
You can fill out our help required form which you can use to request a quote for 1934225-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.