Prices starting from US$11.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$20.53 |
15,404
|
Buy Now | |
Newark Electronics | US$18.32 |
15,404
|
Buy Now | |
Rapid Electronics | US$19.10 |
15,404
|
Buy Now | |
Chip One Stop | US$11.90 |
15,404
|
Buy Now | |
Farnell | US$21.00 |
12,352
|
Buy Now | |
TE Store | US$19.73 |
579
|
Buy Now | |
Future Electronics | US$14.88 |
-
|
Buy Now | |
Avnet America | US$13.94 |
-
|
Buy Now | |
RS Americas | US$20.42 |
-
|
Buy Now | |
Boersig | US$20.08 |
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Number of Signal Positions | 80 |
Number of Rows | 15 |
PCB Mount Orientation | Right Angle |
Number of Pairs | 40 |
Pairs per Column | 5 |
Stackable | No |
Number of Columns | 8 |
Board-to-Board Configuration | Co-Planar, Right Angle |
Number of Positions | 120 |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
Contact Shape & Form | Dual Beam |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
コネクタの高さ | 24.4mm |
PCB Hole Diameter | .47mm |
Connector Width | 31.81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .055in, 1.4mm |
Connector Length | 15.35mm |
Connector Height | 24.4mm |
UL Voltage Rating | 250VAC |
Operating Voltage | 250VAC |
Impedance | 100Ω |
Number of Shrouded Sides | 0 |
End Wall Location | None |
Centerline (Pitch) | .075in, 1.9mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
UL Rating | Recognized |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | With |
Guide Hardware | Without |
Mating Alignment Type | Guide Slot |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Signal Arrangement | Differential |
Shrouded | Unshrouded |
Connector System | Board-to-Board |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Differential Impedance | 100Ω |
Data Rate | 10Gb/s |
Number of Differential Pairs per Column | 5 |
Termination Post & Tail Length | 2.2mm, .087in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 90°C, -85 – 194°F |
High Speed/Modular Conn Rec 5P08C R/A Tinman |Amp Te Connectivity 1934218-1 | Newark Electronics |
TE Connectivity - AMP Tin Man Recept Assy 5 pair 8 Column | Distrelec |
TIN MAN RECEPT ASSY 5 PAIR 8 COLUMN | Farnell |
Tin Man Recept Assy 5 pair 8 Column Number of Positions: 120 Row-to-Row Spacing: 1.4 mm Row-to-Row Spacing: .055 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 120 1.4 mm .055" With | Part Number: 1934218-1 | Internal Number: 1934218-1 | TE Connectivity | TE Store |
120 Position 1.4 mm Right Angle Press Fit Receptacle Z-Pack TinMan Connector | Future Electronics |
Conn High Density RCP 120 POS 1.9mm Solder RA Thru-Hole | Avnet America |
1.9mm Pitch Backplane Connector, Female, Right Angle, 15 Row, 120 Way | TE Connectivity 1934218-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1934218-1?
Additional datasheets, footprints and schematics for 1934218-1 are listed on our Part Details page. You can also find images and similar parts to 1934218-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934218-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934218-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934218-1 fall under?
The 1934218-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1934218-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934218-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934218-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934218-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1934218-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934218-1 often in real-time on the comparison pages.
What if I can't find stock of 1934218-1?
You can fill out our help required form which you can use to request a quote for 1934218-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.