1934183-1

Connectors

> Rectangular Connectors

> Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1934183-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1934183-1
Series Information for 1934183-1 - TE Connectivity
  • Status: Active
  • Product Code: 0945
  • Global Product Line: 348
  • GPL Description: Data and Devices

Description

UPC Receptacle Contact

Specifications

Contact Base Material:
Copper
Contact Classification:
Power, Signal
Contact Current Rating (Max):
11A
Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Tin
Contact Type:
Socket
Wire Size:
22 – 18AWG, .82 – 1.25mm²
Insulation Diameter:
.87 – .154in, 2.2 – 3.9mm
Operating Voltage:
600VAC
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Cable Mount (Free-Hanging)
Contact Retention Type:
Locking Lance
Contact Retention:
With
Circuit Application:
Power & Signal
Packaging Method:
Reel
Packaging Quantity:
18000
Connector System:
Wire-to-Board
Wire/Cable Type:
Discrete Wire
Connector & Contact Terminates To:
Wire & Cable
Termination Method to Wire & Cable:
Crimp
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 1934183-1, 1934183-4
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
UPC Receptacle Contact
Avnet America
Contact SKT Crimp ST Cable Mount Reel
Avnet Europe
Contact SKT Crimp ST Cable Mount Reel