Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Retention Within Housing | Without |
---|---|
Crimp Area Plating Finish | Gold |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Copper |
Contact Current Rating (Max) | 11A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper |
Wire Size | 18 – 16AWG, 1.31 – 1.63mm² |
Accepts Wire Insulation Diameter Range | 2.5 – 4.4mm, .98 – .173in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Mount Type | Crimp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Quantity | 18000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Socket |Te Connectivity 1934182-4 | Newark Electronics |
SOCKET | Avnet America |
Where can I find additional details, specifications and documents for a 1934182-4?
Additional datasheets, footprints and schematics for 1934182-4 are listed on our Part Details page. You can also find images and similar parts to 1934182-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1934182-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1934182-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1934182-4 fall under?
The 1934182-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1934182-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1934182-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1934182-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1934182-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1934182-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1934182-4 often in real-time on the comparison pages.
What if I can't find stock of 1934182-4?
You can fill out our help required form which you can use to request a quote for 1934182-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.