Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 2A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .118in, 3mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Locating Post |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
FBIS-II REC ASSY 6 POS, 1.27um Gold Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): .118 in Centerline (Pitch): 3 mm Connector & Housing Type: Receptacle Board-to-Board 6 .118" 3 mm | Fbis Ii Plug And Receptacle Assembly | Part Number: 1932869-2 | Internal Number: 1932869-2 | .118" | TE Connectivity | TE Store |
FBIS-II REC ASSY 6 POS, 1.27UM GOLD | Avnet America |
FBIS-II REC ASSY 6 POS, 1.27um Gold, DC Jack Connectors | TE Connectivity 1932869-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1932869-2?
Additional datasheets, footprints and schematics for 1932869-2 are listed on our Part Details page. You can also find images and similar parts to 1932869-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932869-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932869-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932869-2 fall under?
The 1932869-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932869-2 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932869-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932869-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932869-2 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 1932869-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932869-2 often in real-time on the comparison pages.
What if I can't find stock of 1932869-2?
You can fill out our help required form which you can use to request a quote for 1932869-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.