Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
UL Flammability Rating | UL 94V-0 |
---|---|
Mating Cycles (Max) | 5000 |
USB Type A Connector Receptacle 9 Position Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1932847-4?
Additional datasheets, footprints and schematics for 1932847-4 are listed on our Part Details page. You can also find images and similar parts to 1932847-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932847-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932847-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932847-4 fall under?
The 1932847-4 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932847-4 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932847-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932847-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932847-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1932847-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932847-4 often in real-time on the comparison pages.
What if I can't find stock of 1932847-4?
You can fill out our help required form which you can use to request a quote for 1932847-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.