Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
Gender | Receptacle |
No. of Positions | 9Positions |
Connector Mounting | Through Hole Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Usb, 3.0 Type A, Receptacle, Smt | Newark Electronics |
USB Connectors USB 3.0 TYPE A RECEPTACLE STAN | Rapid Electronics |
TE Connectivity Std USB 3 0 Type A R A T H USB Connec | Distrelec |
Where can I find additional details, specifications and documents for a 1932847-3?
Additional datasheets, footprints and schematics for 1932847-3 are listed on our Part Details page. You can also find images and similar parts to 1932847-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932847-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932847-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932847-3 fall under?
The 1932847-3 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932847-3 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932847-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932847-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1932847-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1932847-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932847-3 often in real-time on the comparison pages.
What if I can't find stock of 1932847-3?
You can fill out our help required form which you can use to request a quote for 1932847-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.