Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
3,103
in stock
|
Buy Now | |
TE Store
from US$1.39
|
13,980
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
3,103
in stock
|
Buy Now | |
element14
from US$1.40
|
3,103
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
RS Americas
from US$1.32
|
-
|
Buy Now | |
TTI Europe
from US$0.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ejector Type | Push-Pull |
---|---|
Number of Contacts | 6 |
Card Insertion Style | Normal Insertion |
Card Detection Switch | Without |
Number of Positions | 6 |
Contact Base Material | Selective Gold |
Contact Current Rating (Max) | 1.2A |
Height Above PC Board | .079in, 2mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Contact Retention | No |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Connector Stabilization Ribs | Without |
Circuit Application | Signal |
Durability Rating | 5000Cycles |
Packaging Method | Tape & Reel, Reel |
Packaging Quantity | 1000 |
Product Type | Connector |
Card Stop | With |
Module Type | SIM (Security Identity Module) |
Connector & Contact Terminates To | Printed Circuit Board |
Card Type | 2FF mini SIM |
Card Guide Slots | With |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
SUPER LOW PROFILE 1.95SIM WITH FLANGE Compatible Card: 2FF mini SIM Number of Positions: 6 Number of Loaded Positions: 6 Contact Current Rating (Max): 1.2 A Circuit Application: Signal Sim Card Connector | 2FF mini SIM 6 1.2 A | Part Number: 1932768-1 | Internal Number: 1932768-1 | TE Connectivity | TE Store |
Conn, Sim Socket, 6Contacts Rohs Compliant: Yes |Te Connectivity 1932768-1 | Newark Electronics |
CONN, SIM SOCKET, 6CONTACTS | element14 |
AMP1932768-1 | Avnet America |
SUPER LOW PROFILE 1.95SIM WITH FLANGE, SIM Card Connectors | TE Connectivity 1932768-1 | RS Americas |
SUPER LOW PROFILE 1.95SIM | TTI Europe |
Where can I find additional details, specifications and documents for a 1932768-1?
Additional datasheets, footprints and schematics for 1932768-1 are listed on our Part Details page. You can also find images and similar parts to 1932768-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932768-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932768-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932768-1 fall under?
The 1932768-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > SIM Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932768-1 when available in the SIM Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932768-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932768-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932768-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1932768-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932768-1 often in real-time on the comparison pages.
What if I can't find stock of 1932768-1?
You can fill out our help required form which you can use to request a quote for 1932768-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.