1932626-1

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1932626-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1932626-1
Series Information for 1932626-1 - TE Connectivity
  • Status: Active
  • Product Code: 7702
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

MJ,10MM,8P,BEZEL PNL TABS,SN

Specifications

Modular Jack Latch Orientation:
Standard - Latch Down
Shield Material:
Brass
Shield Plating Material:
Tin
Connector Profile:
Low
Keyed:
No
PCB Mount Orientation:
Right Angle
Port Matrix Configuration:
1 x 1
Port Configuration:
Single Port
Status Indicator:
None
Connector Contact Density:
Standard
Number of Loaded Positions:
8
Number of Positions:
8
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
Contact Base Material:
Phosphor Bronze
Contact Mating Area Plating Material:
Gold
Contact Current Rating (Max):
1.5A, .2A
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
Connector Height:
.377in, 9.58mm
コネクタの高さ:
9.58mm
PCB Tail Length:
.137in, 3.48mm
Mating Entry Location:
Side
Centerline (Pitch):
.04in, 1.02mm
Housing Material:
High Temperature Thermoplastic
Housing Color:
Black
Performance Category:
Cat 5
UL Flammability Rating:
UL 94V-0
Connector Mounting Type:
Panel
Panel Mount Feature:
Without
Shielded:
Yes
Circuit Application:
Signal
Packaging Method:
Tray
実装方法:
Tray
Packaging Quantity:
66
Connector & Contact Terminates To:
Printed Circuit Board
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Grounding Options:
PCB and Panel Ground
Modular Connector Style:
Jack
Modular Jack & Plug Interface Type:
RJ45
Connectors & Connector Components Type:
Connector
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
MJ,10MM,8P,BEZEL PNL TABS,SN
Avnet America
MJ,10MM,8P,BEZEL PNL TABS,SN
Avnet Europe
MJ,10MM,8P,BEZEL PNL TABS,SN

Similar Products