1932391-2

Connectors

> Modular Jacks & Plugs

> RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1932391-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1932391-2
Series Information for 1932391-2 - TE Connectivity
  • Status: Active
  • Product Code: 2287
  • Global Product Line: A92
  • GPL Description: Data and Devices

Description

STK MJ,2X1,SHLD,G/G/G/G LEDS

Specifications

LED Color (Top Left):
Green
Shield Material:
Brass
LED Color (Top Right):
Green
Connector Profile:
Standard
LED Color (Bottom Right):
Green
LED Color (Bottom Left):
Green
Shield Plating Material:
Nickel
Modular Jack Latch Orientation:
Standard - Latch Down
Port Matrix Configuration:
2 x 1
Multiple Port Configuration:
Stacked
Number of Loaded Positions:
8
Number of PCB Ground Tabs:
6
Number of Positions:
8
PCB Mount Orientation:
Right Angle
Keyed:
No
Status Indicator:
LED
Port Configuration:
Multiple Ports
Connector Contact Density:
Standard
Connector Product Type:
Connector Assembly
Contact Mating Area Plating Material Thickness:
1.27µm, 50µin
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Current Rating (Max):
1.5A, .2A
PCB Termination Area Plating Finish:
Matte
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Mating Area Plating Material:
Gold
PCB Tail Length:
2.95mm, .116in
Connector Height:
1.07in, 27.19mm
コネクタの高さ:
27.19mm
Mating Entry Location:
Side
Housing Material:
PBT Polyester
Centerline (Pitch):
.04in, 1.02mm
Housing Color:
Black
UL Flammability Rating:
UL 94V-0
Performance Category:
Cat 5
Panel Mount Feature:
Without
Connector Mounting Type:
Panel, Board Mount
Circuit Application:
Signal
Shielded:
Yes
実装方法:
Tray
Packaging Quantity:
45
Packaging Method:
Tray
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Modular Jack & Plug Interface Type:
RJ45
Modular Connector Style:
Jack
Connector & Contact Terminates To:
Printed Circuit Board
Connectors & Connector Components Type:
Connector
Grounding Options:
PCB and Panel Ground
Termination Method to Printed Circuit Board:
Through Hole - Solder
Operating Temperature Range:
-40 – 185°F, -40 – 85°C

Compatibility

  • Compatible Parts: 188729-1, 1820802-1
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Newark Electronics
STK MJ,2X1,SHLD,G/G/G/G LEDS
Avnet America
STK MJ,2X1,SHLD,G/G/G/G LEDS
Avnet Europe
STK MJ,2X1,SHLD,G/G/G/G LEDS

Similar Products