Options for Price Comparison
Distributor Statistics for 1932355-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1932355-1
Details for 1932355-1 by TE Connectivity
Connectors > USB Connectors & Adapters > Stacked USB Connectors
USB STACKED 3.0 TYPE A 2PORT R/A
1932355-1 image

1932355-1 by TE Connectivity

USB STACKED 3.0 TYPE A 2PORT R/A
Part Information
1932355-1 image
RoHS Compliant
Specifications
USB Connector Type:
USB Type A
USB Standard:
USB 3.0
No. of Positions:
18Ways
Orientation:
Right Angle
Contact Material:
Copper Alloy
Contact Plating:
Gold Plated Contacts
Product Range:
-
Connector Mounting:
PCB Mount
Connector Type:
USB 3.0 A
Contact Termination:
Solder
Contact Termination Type:
Solder
Gender:
Receptacle
No. of Contacts:
18Contacts
Alternate Descriptions
USB 3.0 STACKED A RECEPTACLE Onlinecomponents.com
USB 3.0 STACKED A RECEPTACLE Newark Electronics