Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Number of Ports | 1 |
Number of Positions | 9 |
Number of Mounting Legs | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Current Rating (Max) | 1.8A |
Tail Length | .091in, 2.3mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | .098in, 2.5mm, 2mm, .078in |
Housing Color | Blue |
Housing Material | Thermoplastic |
Industry Standard | USB 3.0 |
Moisture Sensitivity Level | 5a |
Test Identification (TID) | 360000279 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Flush |
PCB Mount Retention Type | Kinked Legs |
Locating Posts | Without |
Mounting Location | Top |
Panel Mount Feature Type | Flange |
Locking Feature | Without |
Pick & Place Capable | No |
Halogen Free | Yes |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 144 |
Size | Standard |
Connector System | Cable-to-Board |
Orientation | Right Angle |
LED | Without |
USB Type | A |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
USB Version | 3.0 |
Termination Method | Solder |
Contact Termination Type | Through Hole |
Termination Method to Printed Circuit Board | Wave Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Löttemperatur (max.) | 260°C |
Soldering Temperature (Max) | 500°F, 260°C |
Mating Cycles (Max) | 5000 |
Conn USB Type A RCP 4 POS 2mm/2.5mm Solder RA Thru-Hole 9 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1932258-2?
Additional datasheets, footprints and schematics for 1932258-2 are listed on our Part Details page. You can also find images and similar parts to 1932258-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932258-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932258-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932258-2 fall under?
The 1932258-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1932258-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932258-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932258-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932258-2 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 1932258-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932258-2 often in real-time on the comparison pages.
What if I can't find stock of 1932258-2?
You can fill out our help required form which you can use to request a quote for 1932258-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.