Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cabinet Style | Stackable |
---|---|
Cabinet Material | Steel |
External Height - Imperial | 11" |
External Height - Metric | 279.4mm |
External Width - Imperial | 17" |
External Width - Metric | 432mm |
RoHS Compliant | NA |
20 Drawer Modular Cabinet, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 19320BLU?
Additional datasheets, footprints and schematics for 19320BLU are listed on our Part Details page. You can also find images and similar parts to 19320BLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19320BLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19320BLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19320BLU fall under?
The 19320BLU is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.
Can I view similar or alternative parts?
You can view similar parts to 19320BLU when available in the Cabinet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19320BLU you can contact the distributor directly for product support, shipping queries etc.
Is the 19320BLU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19320BLU have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 19320BLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19320BLU often in real-time on the comparison pages.
What if I can't find stock of 19320BLU?
You can fill out our help required form which you can use to request a quote for 19320BLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.