Product Range | - |
---|---|
Connector Type | DIMM Socket |
No. of Contacts | 240Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL 94V-0 |
Lead Spacing | 1mm |
Material | High Temp. Nylon |
Pitch Spacing | 1mm |
Row Pitch | 1.9mm |
Dimm Connectors Vert Ddr3 Dimm 240P |Amp Te Connectivity 1932000-2 | Newark Electronics |
DIMM Connectors VERT DDR3 DIMM 240P | Rapid Electronics |
TE Connectivity VERTICAL DDR3 DIMM 240 POSITION Card Edg | Distrelec |
CONN, DIMM, DIRECT INSERT-LATCHED, 240P | Farnell |
Conn DDR3 Socket SKT 240 POS 1mm Solder ST Thru-Hole Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1932000-2?
Additional datasheets, footprints and schematics for 1932000-2 are listed on our Part Details page. You can also find images and similar parts to 1932000-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932000-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932000-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932000-2 fall under?
The 1932000-2 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1932000-2 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932000-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932000-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932000-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1932000-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932000-2 often in real-time on the comparison pages.
What if I can't find stock of 1932000-2?
You can fill out our help required form which you can use to request a quote for 1932000-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.