Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
弹射器材料 | High Temperature Nylon |
---|---|
Latch Material | Thermoplastic |
Retention Post Material | Brass |
Latch Color | Natural |
Module Key Type | Offset Left |
Retention Post Location | Center |
Ejector Material Color | Natural |
Ejector Type | Standard |
Ejector Location | Both Ends |
Center Key | Center |
Keying | Standard |
Number of Rows | 2 |
Number of Keys | 1 |
Number of Bays | 2 |
Number of Positions | 240 |
Module Orientation | Vertical |
Contact Underplating Material | Nickel |
Solder Tail Contact Plating Thickness | 118.1µin, 3µm |
Contact Mating Area Plating Thickness | 3.14µin, .08µm |
Socket Type | Memory Card |
Socket Style | DIMM |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .75A |
PCB Contact Termination Area Plating Material | Tin |
Center Retention Hole Diameter | .07in, 1.8mm |
Height Above PC Board | 23.1mm, .9in |
DRAM Voltage | 1.5V |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .039in, 1mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Clip/Post |
Connector Mounting Type | Board Mount |
Boardlock Material | Brass |
Mounting Angle | Vertical |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 50 |
Packaging Method | Tray |
Center Post | With |
Row-to-Row Spacing | 1.9mm, .075in |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Sealable | No |
Connector System | Board-to-Board |
DRAM Type | Double Data Rate (DDR) 3 |
Termination Post Length | .105in, 2.67mm |
Insertion Style | Direct Insert |
Operating Temperature Range | -55 – 155°C, -67 – 311°F |
Socket 240 way 2 row DIMM DDR3 | RS |
Socket 240 way 2 row DIMM DDR3 | TE Connectivity 1932000-1 | RS Americas |
SOCKET, DDR3, DIMM, 240WAY, 2.67MM T | Farnell |
Where can I find additional details, specifications and documents for a 1932000-1?
Additional datasheets, footprints and schematics for 1932000-1 are listed on our Part Details page. You can also find images and similar parts to 1932000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1932000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1932000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1932000-1 fall under?
The 1932000-1 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1932000-1 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1932000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1932000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1932000-1 have stock available?
Authorised distributors including RS, RS Americas, element14 and Farnell have stock available or on a lead time for 1932000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1932000-1 often in real-time on the comparison pages.
What if I can't find stock of 1932000-1?
You can fill out our help required form which you can use to request a quote for 1932000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.