19320 Storage Products & Accessories by Akro Mills

CABINET, DESK TOP, 20 DRAWER, STEEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$247.04


Distributor Starting From Stock
Logo for RS Americas RS Americas US$247.04
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cabinet Style Stackable
Cabinet Material Steel
External Height - Imperial 11"
External Height - Metric 279.4mm
External Width - Imperial 17"
External Width - Metric 432mm
RoHS Compliant NA

Alternative Descriptions

Cabinet, Desk Top, 20 Drawer, Steel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19320?

Additional datasheets, footprints and schematics for 19320 are listed on our Part Details page. You can also find images and similar parts to 19320 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19320 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19320 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19320 fall under?

The 19320 is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.

Can I view similar or alternative parts?

You can view similar parts to 19320 when available in the Cabinet range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19320 you can contact the distributor directly for product support, shipping queries etc.

Is the 19320 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19320 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 19320.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19320 often in real-time on the comparison pages.

What if I can't find stock of 19320?

You can fill out our help required form which you can use to request a quote for 19320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay