Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
193197P005,
4-1191401-8 |
Fluid Type | Water |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Cut Length | 1220 – 1245.4mm, 48 – 49in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES1000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Mechanical Damage, Abrasion, Fluids, Strain |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Es1000-No.1-A1-X-Stk |Raychem Te Connectivity 193197P005 | Newark Electronics |
TUBING - DUAL WALL 193197P005 | Avnet America |
Heat Shrink Tubing & Sleeves ES1000-NO.1-A1-X-STK PRICE PER STICK | Sager |
Where can I find additional details, specifications and documents for a 193197P005?
Additional datasheets, footprints and schematics for 193197P005 are listed on our Part Details page. You can also find images and similar parts to 193197P005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193197P005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193197P005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193197P005 fall under?
The 193197P005 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 193197P005 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193197P005 you can contact the distributor directly for product support, shipping queries etc.
Is the 193197P005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193197P005 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 193197P005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193197P005 often in real-time on the comparison pages.
What if I can't find stock of 193197P005?
You can fill out our help required form which you can use to request a quote for 193197P005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.