Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
193197P004,
4-1191401-7 |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.63
|
12,347
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.63
|
2,470
in stock
|
Buy Now | |
TTI Europe
from US$2.84
|
125
in stock
|
Buy Now | |
Sager
from US$4.14
|
123
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$3.79
|
-
|
Buy Now | |
RS Americas
from US$5.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Water |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Color | Clear |
Shrink Ratio | 4:1 |
Recovered Wall Thickness (Tolerance) | 1.2mm, .047in |
Cut Length | 1220 – 1245.4mm, 48 – 49in |
Recovered Inside Diameter (Max) | .05in, 1.27mm |
Expanded Inside Diameter (Min) | 5.72mm, .225in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Stick |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES1000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Mechanical Damage, Abrasion, Fluids, Strain |
Recovery Temperature | 135°C |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCES1000-NO.1-C1-X-STK CLEAR AHSV LINED H.S. TUB | Heilind Electronics |
Heat Shrink Tubing & Sleeves HS-TUBE .225 4FT CL PRICE PER STICK | Sager |
ES-1000 Series Emirigid Temperature Range Connector Housing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Cut Piece | Avnet America |
ES1000-NO.1-C1-X-STK | TE Connectivity 193197P004 | RS Americas |
Where can I find additional details, specifications and documents for a 193197P004?
Additional datasheets, footprints and schematics for 193197P004 are listed on our Part Details page. You can also find images and similar parts to 193197P004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193197P004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193197P004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193197P004 fall under?
The 193197P004 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 193197P004 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193197P004 you can contact the distributor directly for product support, shipping queries etc.
Is the 193197P004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193197P004 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Sager and Future Electronics have stock available or on a lead time for 193197P004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193197P004 often in real-time on the comparison pages.
What if I can't find stock of 193197P004?
You can fill out our help required form which you can use to request a quote for 193197P004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.