Status: | Unknown |
---|---|
Series: | 1931 Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Lamp Base Type | Wire Leaded |
Illumination Colour | Blue |
Mounting Hole Dia | - |
Lens Shape | Dome |
Current Rating | 1.5mA |
Product Range | 1931 Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Average Bulb Life | 25000h |
Base Type | Wire Lead |
Bezel Diameter | 16mm |
Bulb Size | 10mm |
Colour | Blue |
Forward Current If Max | 1.5mA |
LED / Lamp Size | 10mm |
LED Colour | Blue |
Length Behind Bezel | 67mm |
Luminous Intensity | 7.5mcd |
Luminous Intensity Typ | 7.5mcd |
Material | Brass |
Operating Current AC | 3mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operating life Time | 25000h |
Panel Cutout Diameter | 14.5mm |
Supply Voltage AC Max | 250V |
Supply Voltage V AC | 230V |
Thread Pitch | 1mm |
Thread Size | M14 |
Voltage Vf Typ | 230V |
Neon Indicator, Blue, Wire Leaded, 230V | Newark Electronics |
NEON INDICATOR, 240V, BLUE | Farnell |
Where can I find additional details, specifications and documents for a 19311235?
Additional datasheets, footprints and schematics for 19311235 are listed on our Part Details page. You can also find images and similar parts to 19311235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 19311235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19311235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 19311235 fall under?
The 19311235 is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > Neon Indicators.
Can I view similar or alternative parts?
You can view similar parts to 19311235 when available in the Neon Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 19311235 you can contact the distributor directly for product support, shipping queries etc.
Is the 19311235 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 19311235 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 19311235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 19311235 often in real-time on the comparison pages.
What if I can't find stock of 19311235?
You can fill out our help required form which you can use to request a quote for 19311235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.