Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$104.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$104.65
|
No stock
|
Buy Now |
Battery Voltage | 14.4V |
---|---|
Battery Technology | Nickel Metal Hydride |
Battery Capacity | 3Ah |
Battery Size Code | - |
Battery Terminals | - |
External Diameter | - |
External Height | - |
External Width | - |
External Depth | - |
Weight | 800g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Battery Type | NiMH |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 193060-0?
Additional datasheets, footprints and schematics for 193060-0 are listed on our Part Details page. You can also find images and similar parts to 193060-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 193060-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 193060-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 193060-0 fall under?
The 193060-0 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 193060-0 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 193060-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 193060-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 193060-0 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 193060-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 193060-0 often in real-time on the comparison pages.
What if I can't find stock of 193060-0?
You can fill out our help required form which you can use to request a quote for 193060-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.